CHERRY logo

CHERRY K5V2 Compact keyboard Gaming USB QWERTY Chinese Traditional White

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
895
Info modified on:
10 Aug 2024, 07:29:33
Bullet Points CHERRY K5V2 Compact keyboard Gaming USB QWERTY Chinese Traditional White:
  • - 65% size
  • - Ultra-customizable
  • - Strip LED RGB illumination
  • - Hot-swappable CHERRY MX2A Red switches
  • - Super-scan technology for instant response
  • - Pre-lubed PCB-mounted stabilizers
  • - Double layers of sound-dampening foam
Long product name CHERRY K5V2 Compact keyboard Gaming USB QWERTY Chinese Traditional White:

65%, USB, CHERRY MX2A RED, 1 ms, 2 m, Traditional Chinese

CHERRY K5V2 Compact keyboard Gaming USB QWERTY Chinese Traditional White:

Gamers from all corners of the world know CHERRY as the legendary keyboard switch brand. Trusted by professional players and used in more than 60 million keyboards, CHERRY MX is widely considered to be the gold standard of keyboard switches. Now, CHERRY’s gaming keyboards and other peripherals are becoming available worldwide as well – products that are leading in some of the world’s largest consumer markets. With a reputation built over decades, CHERRY stands for quality products designed in Germany, aimed at those who have high de- mands on performance, design, and durability.
In early 2023, CHERRY joined forces with Xtrfy. Designing pro-level equipment in collaboration with some of the world’s most merited players, Xtrfy has rapidly grown to become a house- hold name within the esports scene. Over the past 10 years, Xtrfy has combined experience with new ideas to help gamers perform at their best. From the offices in southern Sweden, Xtrfy challenges competitors all over the world with innovative designs, colorful aesthetics and products that offer a whole new level of customizability.
With our eyes set on the future, we’re proud to introduce our new gaming peripherals brand – CHERRY XTRFY. German engineering and Swedish design, brought together by a passion for gaming.

THE ULTRA-CUSTOMIZABLE K5. VERSION 2.
One of the most customizable keyboards in the world – now the first gaming keyboard to be equipped with CHERRY MX2A switches. K5V2 is the next level in design and performance.

CHERRY MX2A RED SWITCHES.
The world’s most trusted mechanical keyboard switch just got better. CHERRY MX2A is a transformative upgrade to the CHERRY MX – used in more than 60 million keyboards worldwide. With precisely applied premium-grade lubricant and a new innova- tive spring design, the MX2A brings you smoother actuation, improved acoustics, and a lifespan of 100 million keystrokes. And if you’d like to try different switch characteristics to find the perfect touch and feel, the switches are hot-swappable so you can easily replace them – no soldering required.

CUSTOMIZE EVERYTHING.
Customizing your keyboard has never been easier. On the K5V2, everything from the switches, stabilizers and keycaps to the cable, frame and even the little plate for the logo is swappable.

65% SIZE.
This keyboard comes in a 65% format – bringing you an extremely compact design without sacrificing the convenience of arrow keys.

HOW TO GET FASTER: SUPER-SCAN TECHNOLOGY.
Your keyboard is never faster than its ability to detect your keystrokes – no matter how many times per second it re- ports to the computer (Polling rate). The K5V2 features a new super-scan technology, scanning all keys every half a millisecond.

UNBELIEVABLE RGB.
“The best RGB experience we’ve had” said one of the UK’s largest tech review sites about the previous generation of Xtrfy keyboards. On the K5, we’ve developed the RGB implementation even further to bring you a more impactful illumination than ever. Connecting the keyboard to a USB 3 port? Switch to USB 3 mode to boost the RGB!

OUR SMALLEST BUT MOST ADVANCED KEYBOARD YET.
Small doesn’t mean less. This keyboard is extremely compact yet fully featured, with per-key customizable RGB illumination, macros, media controls and more. All settings are made using the keys. No software needed.

BUILD QUALITY ON A NEW LEVEL.
Feel. Sound. Durability. It all comes down to build quality. The K5V2 is built with a metal plate construction, double layers of sound-dampening foam and high-quality PCB-mounted stabilizers – pre-lubed by hand.

Short summary description CHERRY K5V2 Compact keyboard Gaming USB QWERTY Chinese Traditional White:

CHERRY K5V2 Compact, Wired, USB, Mechanical, QWERTY, RGB LED, White

Long summary description CHERRY K5V2 Compact keyboard Gaming USB QWERTY Chinese Traditional White:

CHERRY K5V2 Compact. Keyboard form factor: 65%. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 68. Backlight type: RGB LED. Cable length: 2 m. Recommended usage: Gaming. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.