CHAROFIL MG-50-631 cable tray Straight cable tray Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3508
Info modified on:
14 Mar 2024, 19:53:54
Short summary description CHAROFIL MG-50-631 cable tray Straight cable tray Metallic:

CHAROFIL MG-50-631, Straight cable tray, Metallic

Long summary description CHAROFIL MG-50-631 cable tray Straight cable tray Metallic:

CHAROFIL MG-50-631. Type: Straight cable tray, Maximum weight capacity: 30 kg, Product colour: Metallic. Width: 325.8 mm, Height: 74.5 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.