Cellularline logo

Cellularline World Travel Adapter - Universal Universal worldwide socket adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107193
Info modified on:
24 Jul 2025, 15:54:28
Short summary description Cellularline World Travel Adapter - Universal Universal worldwide socket adapter:

Cellularline World Travel Adapter - Universal Universal worldwide socket adapter, Universal, Universal, 250 V, 2.5 A, White, 625 W

Long summary description Cellularline World Travel Adapter - Universal Universal worldwide socket adapter:

Cellularline World Travel Adapter - Universal Universal worldwide socket adapter. Plug connector type: Universal, Socket connector type: Universal, AC input voltage: 250 V. Width: 62.8 mm, Depth: 61.3 mm, Height: 54.1 mm. Package width: 64 mm, Package depth: 195 mm, Package height: 100 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.