Cellularline logo

Cellularline Urban Band - Apple Watch 38/40/41 mm Silicone strap for Apple Watch

Data-sheet quality:
created/standardized by Icecat
Product views:
24111
Info modified on:
17 Jul 2025, 03:52:45
Short summary description Cellularline Urban Band - Apple Watch 38/40/41 mm Silicone strap for Apple Watch:

Cellularline Urban Band - Apple Watch 38/40/41 mm Silicone strap for Apple Watch, Band, Smartwatch, White, Apple, Watch 38/40 mm, Silicone

Long summary description Cellularline Urban Band - Apple Watch 38/40/41 mm Silicone strap for Apple Watch:

Cellularline Urban Band - Apple Watch 38/40/41 mm Silicone strap for Apple Watch. Product type: Band, Compatible device type: Smartwatch, Product colour: White. Weight: 53 g, Package width: 19 mm, Package depth: 102 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.