Cellularline Freepower Slim 3600 - Universal, 3600 mAh, Lithium Polymer (LiPo), Black
Cellularline Freepower Slim 3600 - Universal. Battery capacity: 3600 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 1. Output current: 1.5 A. Product colour: Black