CDA logo

CDA ECP72 Stainless steel 391 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35679
Info modified on:
29 Nov 2024, 15:54:31
Short summary description CDA ECP72 Stainless steel 391 m³/h:

CDA ECP72, 391 m³/h, Ducted/Recirculating, 60 dB, Stainless steel, Buttons, Aluminium

Long summary description CDA ECP72 Stainless steel 391 m³/h:

CDA ECP72. Maximum extraction power: 391 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 60 dB. Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium. Number of bulbs: 2 bulb(s), Bulb type: Halogen. Connected load: 140 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.