CDA logo

CDA DC940 4000 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11472
Info modified on:
29 Nov 2024, 15:42:37
Short summary description CDA DC940 4000 W Stainless steel:

CDA DC940, Small, Electric, 4000 W, 35 L, 3 shelves, 56 L

Long summary description CDA DC940 4000 W Stainless steel:

CDA DC940. Oven size: Small, Oven type: Electric, Total oven power: 4000 W. Oven 2 net capacity: 56 L. Product colour: Stainless steel, Control type: Rotary, Sensor, Control position: Front. Clock type: Electronic, Timer type: Digital. AC input voltage: 230-240 V, AC input frequency: 50 Hz, Current: 20 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.