CATA ISLA L Wall-mounted White 740 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7603
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CATA ISLA L Wall-mounted White 740 m³/h:

CATA ISLA L, 740 m³/h, Ducted/Recirculating, 42 dB, Wall-mounted, White, Rotary

Long summary description CATA ISLA L Wall-mounted White 740 m³/h:

CATA ISLA L. Maximum extraction power: 740 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 42 dB. Type: Wall-mounted, Product colour: White, Control type: Rotary. Bulb power: 50 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 240 W. Width: 900 mm, Depth: 600 mm, Height: 800 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.