CATA C GLASS 1200 cooker hood Wall-mounted Silver 780 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3547
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CATA C GLASS 1200 cooker hood Wall-mounted Silver 780 m³/h:

CATA C GLASS 1200, 780 m³/h, Ducted/Recirculating, 44 dB, Wall-mounted, Silver, Rotary

Long summary description CATA C GLASS 1200 cooker hood Wall-mounted Silver 780 m³/h:

CATA C GLASS 1200. Maximum extraction power: 780 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 44 dB. Type: Wall-mounted, Product colour: Silver, Control type: Rotary. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 240 W. Width: 1200 mm, Depth: 500 mm, Height: 885 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.