Case Logic logo

Case Logic Jaunt 39.6 cm (15.6") Backpack Blue

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33641
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic Jaunt 39.6 cm (15.6") Backpack Blue:

Case Logic Jaunt, Backpack, 39.6 cm (15.6"), Shoulder strap, 550 g

Long summary description Case Logic Jaunt 39.6 cm (15.6") Backpack Blue:

Case Logic Jaunt. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 550 g. Surface coloration: Monochromatic

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.