Case Logic logo

Case Logic DVB-40-BLACK Binder case 48 discs

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6953
Info modified on:
30 Jul 2024, 09:51:56
Short summary description Case Logic DVB-40-BLACK Binder case 48 discs:

Case Logic DVB-40-BLACK, Binder case, 48 discs, Black, Leather, 241.3 mm, 76.2 mm

Long summary description Case Logic DVB-40-BLACK Binder case 48 discs:

Case Logic DVB-40-BLACK. Case type: Binder case, CD capacity: 48 discs, Product colour: Black. Width: 241.3 mm, Depth: 76.2 mm, Height: 209.6 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.