Case Logic logo

Case Logic AUA314K - 405220 35.8 cm (14.1") Briefcase Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100104
Info modified on:
14 Mar 2024, 19:00:38
Short summary description Case Logic AUA314K - 405220 35.8 cm (14.1") Briefcase Black:

Case Logic AUA314K - 405220, Briefcase, 35.8 cm (14.1"), Shoulder strap, 420 g

Long summary description Case Logic AUA314K - 405220 35.8 cm (14.1") Briefcase Black:

Case Logic AUA314K - 405220. Case type: Briefcase, Maximum screen size: 35.8 cm (14.1"), Carrying handle(s), Shoulder strap. Weight: 420 g. Surface coloration: Monochromatic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.