Case Logic logo

Case Logic CCAM1216 - Dress Blue backpack Casual backpack Polyester

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26433
Info modified on:
22 Nov 2023, 14:37:58
Bullet Points Case Logic CCAM1216 - Dress Blue backpack Casual backpack Polyester:
  • - Flexible laptop storage sleeve fits laptops up to 15.6" or doubles as a stretch-fit pocket for other personal items
  • - Built to last with 100% recycled 600D polyester body material combined with padded, durable 100% recycled 1200D polyester base
  • - Contoured shoulder straps and a quilted, fully-padded back panel ensure a comfortable carry
  • - Large side pocket conveniently stores a water bottle or other small items
  • - Quick-access front pocket provides slip pockets for small electronics and pens plus room for small accessories
  • - One large main compartment designed to fit books and folders
  • - Web haul handle to easily grab and go
  • - Rain flap covers main compartment zipper to protect belongings
  • - Constructed with GRS-certified recycled materials made from 11 plastic bottles
Warranty:
2 Years
Long product name Case Logic CCAM1216 - Dress Blue backpack Casual backpack Polyester:

Commence Backpack 24 L, max. 15.6", Dress Blue

Case Logic CCAM1216 - Dress Blue backpack Casual backpack Polyester:

Made from recycled materials and with campus-ready features, this 24L pack will keep a laptop, tablet and school gear within reach.

Short summary description Case Logic CCAM1216 - Dress Blue backpack Casual backpack Polyester:

Case Logic CCAM1216 - Dress Blue, City, Unisex, 39.6 cm (15.6"), Notebook compartment, Polyester

Long summary description Case Logic CCAM1216 - Dress Blue backpack Casual backpack Polyester:

Case Logic CCAM1216 - Dress Blue. Backpack type: Casual backpack, Product main colour: Blue, Style: City. Width: 300 mm, Depth: 270 mm, Height: 430 mm. Package width: 360 mm, Package depth: 40 mm, Package height: 450 mm. Material: Polyester, Total amount of recycled materials used for making: 100%. Master (outer) case width: 470 mm, Master (outer) case length: 370 mm, Master (outer) case height: 145 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.