Case Logic logo

Case Logic CVBP105 - Black Backpack case

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22336
Info modified on:
28 Nov 2023, 10:23:48
Bullet Points Case Logic CVBP105 - Black Backpack case:
  • - Fits most popular cameras and accessories while
  • - minimizing bulk
  • - Protection for a slim laptop (up to 16" MacBook Pro® 14.1" PC)
  • - Molded EVA base adds stability and protects contents from moisture and impact
  • - Adjustable, padded dividers for a fully-customizable interior
  • - Egg crate foam in top lid provides enhanced protection for primary camera
  • - Quick access side zipper to easily retrieve accessories
  • - Carry in comfort with dual-density padded shoulder straps and back panel
  • - Luggage pass-through panel for effortless travel
  • - Built to last with durable, premium materials
  • - Rain cover included
Warranty:
25 Years
Long product name Case Logic CVBP105 - Black Backpack case:

VISO Slim camera backpack, Black

Case Logic CVBP105 - Black Backpack case:

A premium camera backpack with a stable and protective EVA base, fully customizable interior and dense padding for carrying comfort

Short summary description Case Logic CVBP105 - Black Backpack case:

Case Logic CVBP105 - Black, Backpack case, Universal, Shoulder strap, Notebook compartment, Black

Long summary description Case Logic CVBP105 - Black Backpack case:

Case Logic CVBP105 - Black. Case type: Backpack case, Brand compatibility: Universal, Shoulder strap, Maximum notebook screen size: 40.6 cm (16"), Product colour: Black

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.