Case Logic logo

Case Logic Ibira 15.6" Laptop Sleeve

Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38174
Info modified on:
14 Mar 2024, 19:50:32
Short summary description Case Logic Ibira 15.6" Laptop Sleeve:

Case Logic Ibira 15.6" Laptop Sleeve, Sleeve case, 39.6 cm (15.6"), 210 g

Long summary description Case Logic Ibira 15.6" Laptop Sleeve:

Case Logic Ibira 15.6" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 210 g. Surface coloration: Monochromatic

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.