PC Highend Gaming R81-096, Ryzen 9 5900X, Nvidia RTX4080 Super 16GB GDDR6X, 1TB SSD, 32GB RAM, WLAN, Windows 11 Home 64-bit
CAPTIVA Highend Gaming R81-096, 3.7 GHz, AMD Ryzen™ 9, 32 GB, 1 TB, Windows 11 Home, 64-bit
CAPTIVA Highend Gaming R81-096. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 9. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. Discrete graphics card model: NVIDIA GeForce RTX 4080 SUPER. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Product type: PC. Weight: 11.3 kg