Canon logo

Canon i-SENSYS LBP621Cw Colour 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16022
Info modified on:
10 Feb 2020, 09:53:10
Short summary description Canon i-SENSYS LBP621Cw Colour 1200 x 1200 DPI A4 Wi-Fi:

Canon i-SENSYS LBP621Cw, Laser, Colour, 1200 x 1200 DPI, A4, 18 ppm, Network ready

Long summary description Canon i-SENSYS LBP621Cw Colour 1200 x 1200 DPI A4 Wi-Fi:

Canon i-SENSYS LBP621Cw. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.