Canon logo

Canon i-SENSYS LBP6680x 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83324
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS LBP6680x 1200 x 1200 DPI A4:

Canon i-SENSYS LBP6680x, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6680x 1200 x 1200 DPI A4:

Canon i-SENSYS LBP6680x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.