Canon logo

Canon imageRUNNER 1025N Laser A4 1200 x 600 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65804
Info modified on:
14 Mar 2024, 17:51:48
Short summary description Canon imageRUNNER 1025N Laser A4 1200 x 600 DPI 23 ppm:

Canon imageRUNNER 1025N, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Black, White

Long summary description Canon imageRUNNER 1025N Laser A4 1200 x 600 DPI 23 ppm:

Canon imageRUNNER 1025N. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.