Canon logo

Canon EOS Rebel T6i + EF-S 18-55mm f/3.5-5.6 IS STM + EF-S 55-250mm f/4-5.6 IS II Kompleti za SLR kamere 24,2 MP CMOS 6000 x 4000 piksela Crno

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21341
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS Rebel T6i + EF-S 18-55mm f/3.5-5.6 IS STM + EF-S 55-250mm f/4-5.6 IS II Kompleti za SLR kamere 24,2 MP CMOS 6000 x 4000 piksela Crno:

Canon EOS Rebel T6i + EF-S 18-55mm f/3.5-5.6 IS STM + EF-S 55-250mm f/4-5.6 IS II, 24,2 MP, 6000 x 4000 piksela, CMOS, Full HD, Ekrani na dodir, Crno

Long summary description Canon EOS Rebel T6i + EF-S 18-55mm f/3.5-5.6 IS STM + EF-S 55-250mm f/4-5.6 IS II Kompleti za SLR kamere 24,2 MP CMOS 6000 x 4000 piksela Crno:

Canon EOS Rebel T6i + EF-S 18-55mm f/3.5-5.6 IS STM + EF-S 55-250mm f/4-5.6 IS II. Tip fotoaparata: Kompleti za SLR kamere, Megapiksel: 24,2 MP, Tipovi senzora: CMOS, Maksimalna rezolucija slike: 6000 x 4000 piksela. ISO osetljivost (maks): 25600. Najveća brzina zatvarača fotoaparata: 1/4000 s. Wi-Fi. Tip visoke definicije (HD): Full HD, Maksimalna video-rezolucija: 1920 x 1080 piksela. Dijagonala monitora: 7,62 cm (3"), Ekrani na dodir. Tip tražila: Optički. PictBridge. Težina: 510 g. Boja proizvoda: Crno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.