Canon BG-E8, Digital camera battery grip, Canon, EOS 700D EOS 650D EOS 600D EOS 550D, Black, 131.8 mm, 108 mm
Canon BG-E8. Product type: Digital camera battery grip, Brand compatibility: Canon, Compatible products: EOS 700D EOS 650D EOS 600D EOS 550D. Width: 131.8 mm, Depth: 108 mm, Height: 79.9 mm. Cylindrical battery size: AA, Battery type: AA