Canon logo

Canon LaserBase MF5770 Laser A4 600 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68089
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon LaserBase MF5770 Laser A4 600 x 600 DPI 20 ppm:

Canon LaserBase MF5770, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon LaserBase MF5770 Laser A4 600 x 600 DPI 20 ppm:

Canon LaserBase MF5770. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.