Canon logo

Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24211
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm:

Canon LaserBase MF5770, Laser, 1200 x 600 DPI, Colour scanning, Mono faxing, A4

Long summary description Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm:

Canon LaserBase MF5770. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.