Canon logo

Canon Green Label Style FSC printing paper 320x450 mm 125 sheets White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21224
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Canon Green Label Style FSC printing paper 320x450 mm 125 sheets White:

Canon Green Label Style FSC, Laser printing, 320x450 mm, 125 sheets, 300 g/m², White, 388 µm

Long summary description Canon Green Label Style FSC printing paper 320x450 mm 125 sheets White:

Canon Green Label Style FSC. Recommended usage: Laser printing, Paper size: 320x450 mm, Sheets per pack: 125 sheets

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.