Canon logo

Canon PowerShot G7X Compact camera 20.2 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60579
Info modified on:
02 Apr 2019, 12:43:24
Short summary description Canon PowerShot G7X Compact camera 20.2 MP CMOS 5472 x 3648 pixels Black:

Canon PowerShot G7X, 20.2 MP, 5472 x 3648 pixels, CMOS, 4.2x, Full HD, Black

Long summary description Canon PowerShot G7X Compact camera 20.2 MP CMOS 5472 x 3648 pixels Black:

Canon PowerShot G7X. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 4.2x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 304 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.