Canon PIXMA IP8710, Inkjet, 9600 x 2400 DPI, A4 (210 x 297 mm), Borderless printing, Wi-Fi, Black
Canon PIXMA IP8710. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: A4 (210 x 297 mm). Borderless printing. Wi-Fi. Product colour: Black