Canon logo

Canon PIXMA iP2820 inkjet printer Colour 4800 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143341
Info modified on:
14 Mar 2024, 19:02:25
Short summary description Canon PIXMA iP2820 inkjet printer Colour 4800 x 600 DPI A4:

Canon PIXMA iP2820, Colour, 4800 x 600 DPI, A4, 8 ppm, White

Long summary description Canon PIXMA iP2820 inkjet printer Colour 4800 x 600 DPI A4:

Canon PIXMA iP2820. Colour. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.