Canon logo

Canon VIXIA HF R40 Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51522
Info modified on:
03 Jun 2018, 21:44:58
Short summary description Canon VIXIA HF R40 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon VIXIA HF R40, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 8 GB, 7.62 cm (3")

Long summary description Canon VIXIA HF R40 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon VIXIA HF R40. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1060x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 8 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto, Normal focusing range: 0.01 - 1 m. Light exposure modes: Manual

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.