Canon CAMCORDER XL1S KIT, 0.32 MP, 6.35 cm (2.5"), LCD, 1.7 kg
Canon CAMCORDER XL1S KIT. Total megapixels: 0.32 MP. Optical zoom: 16x, Digital zoom: 32x. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 2 lx. Weight: 1.7 kg, Width: 223 mm, Depth: 214 mm