Canon logo

Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15346
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MX715, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MX715. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.