Canon logo

Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89068
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG6250, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG6250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.