Canon logo

Canon VIXIA HF S30 8,59 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23985
Info modified on:
17 Mar 2021, 09:48:43
Short summary description Canon VIXIA HF S30 8,59 MP CMOS Full HD Black:

Canon VIXIA HF S30, 8,59 MP, CMOS, 25,4 / 2,6 mm (1 / 2.6"), Full HD, 8,89 cm (3.5"), LCD

Long summary description Canon VIXIA HF S30 8,59 MP CMOS Full HD Black:

Canon VIXIA HF S30. Total megapixels: 8,59 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,6 mm (1 / 2.6"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.4 - 64 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Focus adjustment: Auto, Closest focusing distance: 0,01 m. Light exposure modes: Auto, Manual, Scene modes: Beach, Night, Portrait, Sports, Spotlight, Sunset

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.