Canon logo

Canon PIXMA MX420 Laser A4 4800 x 1200 DPI 8.7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25439
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MX420 Laser A4 4800 x 1200 DPI 8.7 ppm Wi-Fi:

Canon PIXMA MX420, Laser, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Canon PIXMA MX420 Laser A4 4800 x 1200 DPI 8.7 ppm Wi-Fi:

Canon PIXMA MX420. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.