Canon logo

Canon CanoScan Lide 110 Flatbed scanner 2400 x 4800 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon CanoScan Lide 110 Flatbed scanner 2400 x 4800 DPI A4 Black:

Canon CanoScan Lide 110, 216 x 297 mm, 2400 x 4800 DPI, 19200 x 19200 DPI, 48 bit, 48 bit, 16 sec/page

Long summary description Canon CanoScan Lide 110 Flatbed scanner 2400 x 4800 DPI A4 Black:

Canon CanoScan Lide 110. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Enhanced scan resolution: 19200 x 19200 DPI. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.