Canon logo

Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145190
Info modified on:
13 Nov 2024, 22:26:40
Short summary description Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm:

Canon PIXMA MG5150, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm:

Canon PIXMA MG5150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6.1 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.