Canon logo

Canon PIXMA G2560 MegaTank Inkjet A4 10.8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188439
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Canon PIXMA G2560 MegaTank Inkjet A4 10.8 ppm:

Canon PIXMA G2560 MegaTank, Inkjet, Colour printing, Colour copying, Colour scanning, A4, Black

Long summary description Canon PIXMA G2560 MegaTank Inkjet A4 10.8 ppm:

Canon PIXMA G2560 MegaTank. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.