Canon logo

Canon LEGRIA HF S200 8.59 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA HF S200 8.59 MP CMOS Black:

Canon LEGRIA HF S200, 8.59 MP, CMOS, 25.4 / 2.6 mm (1 / 2.6"), 8.89 cm (3.5"), LCD, 470 g

Long summary description Canon LEGRIA HF S200 8.59 MP CMOS Black:

Canon LEGRIA HF S200. Total megapixels: 8.59 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.6 mm (1 / 2.6"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.4 - 64 mm. Flash memory: 32 GB. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 8.89 cm (3.5"), Display: LCD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.