Canon logo

Canon Digital IXUS 210 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14113
Info modified on:
04 Apr 2019, 11:09:53
Short summary description Canon Digital IXUS 210 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Gold:

Canon Digital IXUS 210, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Gold

Long summary description Canon Digital IXUS 210 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Gold:

Canon Digital IXUS 210. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. PictBridge. Weight: 160 g. Product colour: Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.