Canon logo

Canon EOS -1D X Mark III SLR Camera Body 20.1 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24481
Info modified on:
06 Apr 2022, 08:38:18
Short summary description Canon EOS -1D X Mark III SLR Camera Body 20.1 MP CMOS 5472 x 3648 pixels Black:

Canon EOS -1D X Mark III, 20.1 MP, 5472 x 3648 pixels, CMOS, 4K Ultra HD, 1.25 kg, Black

Long summary description Canon EOS -1D X Mark III SLR Camera Body 20.1 MP CMOS 5472 x 3648 pixels Black:

Canon EOS -1D X Mark III. Camera type: SLR Camera Body, Megapixel (approx.): 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 102400. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 5496 x 2904 pixels. Display diagonal: 8.13 cm (3.2"). Viewfinder type: Electronic. Weight: 1.25 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.