Canon logo

Canon PIXMA TS3352 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171739
Info modified on:
14 Mar 2024, 19:47:47
Short summary description Canon PIXMA TS3352 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS3352, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Red

Long summary description Canon PIXMA TS3352 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS3352. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.