Canon logo

Canon imageFORMULA DR-9050C Sheet-fed scanner 600 x 600 DPI A3

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27984
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageFORMULA DR-9050C Sheet-fed scanner 600 x 600 DPI A3:

Canon imageFORMULA DR-9050C, 305 x 432 mm, 600 x 600 DPI, 300 x 300 DPI, 24 bit, Sheet-fed scanner, CMOS CIS

Long summary description Canon imageFORMULA DR-9050C Sheet-fed scanner 600 x 600 DPI A3:

Canon imageFORMULA DR-9050C. Maximum scan size: 305 x 432 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 300 x 300 DPI. Scanner type: Sheet-fed scanner. Sensor type: CMOS CIS, Light source: RGB LED. Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.