Canon logo

Canon LEGRIA HF S100 8.59 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16591
Info modified on:
04 Apr 2019, 10:19:12
Short summary description Canon LEGRIA HF S100 8.59 MP CMOS Black:

Canon LEGRIA HF S100, 8.59 MP, CMOS, 25.4 / 2.6 mm (1 / 2.6"), 6.86 cm (2.7"), LCD, 450 g

Long summary description Canon LEGRIA HF S100 8.59 MP CMOS Black:

Canon LEGRIA HF S100. Total megapixels: 8.59 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.6 mm (1 / 2.6"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.4 - 64 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 0.3 lx

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.