Canon logo

Canon imageFORMULA DR-G2110 Sheet-fed scanner 600 x 600 DPI A3 Itim, Puti

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219573
Info modified on:
04 Jul 2025, 13:04:26
Short summary description Canon imageFORMULA DR-G2110 Sheet-fed scanner 600 x 600 DPI A3 Itim, Puti:

Canon imageFORMULA DR-G2110, 305 x 432 milimetro, 600 x 600 DPI, 120 ppm, 120 ppm, 240 ipm, 240 ipm

Long summary description Canon imageFORMULA DR-G2110 Sheet-fed scanner 600 x 600 DPI A3 Itim, Puti:

Canon imageFORMULA DR-G2110. Maximum na sukat ng pag-scan: 305 x 432 milimetro, Optical na resolusyon ng pag-scan: 600 x 600 DPI, Bilis ng pag-scan ng ADF (b/w, A3): 120 ppm. Uri ng scanner: Sheet-fed scanner, Kulay ng produkto: Itim, Puti. Uri ng sensor: CIS, Araw-araw na ikot ng tungkulin (max): 50000 (mga) pahina, Pinagmumulan ng ilaw: RGB LED. Karaniwang kapasidad ng pag-input: 500 (mga) sheet. Maximum na laki ng papel na ISO A-series: A3, Timbang ng media ng Auto Document Feeder (ADF).: 20 - 209 g/m²

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.