Canon logo

Canon i-SENSYS MF645Cx Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42276
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Canon i-SENSYS MF645Cx Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:

Canon i-SENSYS MF645Cx, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, White

Long summary description Canon i-SENSYS MF645Cx Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:

Canon i-SENSYS MF645Cx. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.