Canon logo

Canon PowerShot G5 X Mark II Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59244
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Canon PowerShot G5 X Mark II Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black:

Canon PowerShot G5 X Mark II, 20.1 MP, 5472 x 3648 pixels, CMOS, 5x, 4K Ultra HD, Black

Long summary description Canon PowerShot G5 X Mark II Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black:

Canon PowerShot G5 X Mark II. Camera type: Compact camera, Megapixel (approx.): 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 8.8 - 44 mm. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.