Canon logo

Canon ColorTrac SmartLF SG 44c 1200 x 1200 DPI Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78304
Info modified on:
26 Jun 2024, 05:37:11
Short summary description Canon ColorTrac SmartLF SG 44c 1200 x 1200 DPI Grey:

Canon ColorTrac SmartLF SG 44c, 1200 x 1200 DPI, 100 x 9600 DPI, 48 bit, 16 bit, 13 ppm, 4 ppm

Long summary description Canon ColorTrac SmartLF SG 44c 1200 x 1200 DPI Grey:

Canon ColorTrac SmartLF SG 44c. Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 100 x 9600 DPI, Input colour depth: 48 bit. Product colour: Grey. Scan drivers: TWAIN, Internal memory: 2048 MB. Media thickness (min): 1.5 cm, Maximum scan width: 111.8 cm. USB version: 3.2 Gen 1 (3.1 Gen 1), Standard interfaces: Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.