Canon logo

Canon EOS 450D + EF-S 18-55mm + 4Gb SD SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 450D + EF-S 18-55mm + 4Gb SD SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 18-55mm + 4Gb SD, 12.2 MP, 4272 x 2848 pixels, CMOS, 0x, 475 g, Black

Long summary description Canon EOS 450D + EF-S 18-55mm + 4Gb SD SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 18-55mm + 4Gb SD. Camera type: SLR Camera Kit, Megapixel (approx.): 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Optical zoom: 0x, Digital zoom: 0x, Focal length range: 18 - 55 mm. Display diagonal: 7.62 cm (3"). Weight: 475 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.