Canon logo

Canon ZR900 miniDV Camcorder 0.68 MP CCD

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56389
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon ZR900 miniDV Camcorder 0.68 MP CCD:

Canon ZR900 miniDV Camcorder, 0.68 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 380 g

Long summary description Canon ZR900 miniDV Camcorder 0.68 MP CCD:

Canon ZR900 miniDV Camcorder. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 41x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder tape type: Mini-DV. Display diagonal: 6.86 cm (2.7"), Display: LCD. Viewfinder resolution (approx.): 114000 pixels, Viewfinder screen size: 0.33"

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.