Canon logo

Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107941
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm:

Canon PIXMA MX700, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm:

Canon PIXMA MX700. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.