Canon logo

Canon MD101 Mini DV Camcorder 0.8 MP CCD Silver

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109501
Info modified on:
18 Jan 2024, 17:31:14
Short summary description Canon MD101 Mini DV Camcorder 0.8 MP CCD Silver:

Canon MD101 Mini DV Camcorder, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 375 g

Long summary description Canon MD101 Mini DV Camcorder 0.8 MP CCD Silver:

Canon MD101 Mini DV Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 30x, Digital zoom: 800x, Focal length range: 2.6 - 78 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.